The 35NH0AM is a knife-blade fuse in the NH series designed for motor protection up to 500V AC, with an operating class of aM. It features knife blades at both ends for mounting into fuse bases and has an overall length of 125 mm, body length of 65 mm, depth of 42 mm, width of 29 mm, and fixed center distance of 110 mm. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 35NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |