The 35NH00GR-6 is an NH series knife-blade fuse designed for semiconductor protection up to 660V AC, with a current rating of 35A. It features a gR operating class, providing full-range overload and short-circuit protection. The fuse has knife blades at both ends for mounting into fuse bases and is identified by a red, orange, or blue imprint. It measures 79mm in overall length, 52mm in body length, 42.5mm in depth, 28mm in width, 6mm in blade thickness, and has a center fixing distance of 110mm, consistent with NH00 size dimensions.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 35A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 35NH00GR-6 | 35NH00GR-6 | 35NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE | ||
| Features | Fast Acting |