The 35NH00AM-6 is a knife-blade fuse rated for motor protection up to 660V AC with a current rating of 35 A. It belongs to the NH00 size class, featuring knife blades at both ends for mounting into fuse bases, with overall dimensions of 79 mm length, 28 mm width, and 15 mm thickness. The fuse carries a green imprint and complies with VDE 0636 and IEC 269 standards for operating class aM, offering slow overload protection and fast short-circuit interruption.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 35A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 35NH00AM-6 | 35NH00AM-6 | 35NH00AM-6 |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |