The 35D27SB is a slow-blow Diazed fuse rated for 35 amperes at 500V AC, with operating class gL/gG per VDE 0636 and IEC 269 standards. It has a pink pop-out indicator for visual blow detection, a body diameter of 27mm (1.07 in.), and is compatible with DII-series fuse bases and screw caps. The fuse is designed for protection of cables, equipment, and conductors up to 500V AC.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 35A 500VAC
| Altech Corp. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 35D27SB | 35D27SB |
| Product Name | Slow Blow Diazed Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |
| Mounting | Screw Cap or Fuse Base | |
| Approvals / Standards | IEC; VDE |