The 35D27FB is a fast-blow Diazed fuse rated for 35 amps at 500V AC, designed for equipment protection up to 500V AC with a 750V available option. It features a color-coded pop-out indicator for visible blow indication and is compatible with DII-size fuse bases and accessories. The fuse body has a diameter of 27mm (1.07 in.) and complies with the CEE-16 standard for fast-blow operation. It is housed in a bottle-style design with a red tip to match the 35-amp adapter screw color coding.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 35A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 35D27FB | 35D27FB | 35D27FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |