The 35D16SB is a slow-blow Diazed fuse rated for 35 amps at 500V AC, designed for circuit protection with a color-coded pink indicator and compliant with VDE 0636 and IEC 269 standards. It has a diameter of 13.2 mm (.52 in.) and is intended for use with the D16 Screw Cap and D16 Fuse Base. The fuse features a visible pop-out indicator when blown and is part of the D16 size series, which prevents incorrect installation through physical and color-coded matching.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 35A 500VAC
| Altech Corp. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 35D16SB | 35D16SB |
| Product Name | Slow Blow Diazed Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |
| Mounting | Screw Cap or Fuse Base | |
| Approvals / Standards | IEC; VDE |