The 35D16FB is a fast-blow Diazed fuse rated for 35 amps at 500V AC, designed for equipment protection with a visible color-coded pop-out indicator. It has a diameter of 13.2 mm (0.52 in), fits the D16 size base and screw cap, and complies with the CEE-16 fast-blow standard. The fuse is color-coded brown for its current rating and is packaged in quantities of 25.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 35D16FB |
| Product Name | Fast Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |