The 355NH3GL is an NH series knife-blade fuse rated for 355 A at 500 V AC, with operating class gG/gL for line protection. It uses the NH3/F package, measuring 150 mm in overall length, 65 mm in body length, 60 mm in depth, 53 mm in blade width, and 26 mm in blade thickness, with a fixing center of 110 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 355NH3GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |