The 355NH3AM is a knife-blade fuse in the NH series designed for motor protection up to 500V AC, with a current rating of 355A. It belongs to the NH3 size category, with overall dimensions of 150 mm length, 65 mm body length, 60 mm depth, 53 mm blade width, 6 mm blade thickness, and 26 mm fixing center distance. The fuse has a gL/gG operating class and features a green imprint. It mounts into compatible fuse bases using knife blades at both ends.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 355NH3AM | 355NH3AM |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses |
| Fuse Type | Blade |