The 355NH2GL is an NH series knife-blade fuse rated for 500 V AC, with a current rating of 355 A and operating class gL/gG for line protection. It has dimensions of 150 mm length, 48 mm depth, 40 mm blade width, and 20 mm blade thickness, with a center fixing distance of 110 mm. It uses standard knife blades for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 355NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |