The 355NH2AR-6 is a knife-blade fuse in the NH2 size, rated for semiconductor protection up to 660V AC with an operating class of aR. It has an overall length of 150 mm, body depth of 48 mm, blade width of 40 mm, and fixing center distance of 110 mm, conforming to DIN 43620. The fuse is designed for fast-acting short-circuit protection of semiconductor devices such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 355NH2AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |