The 355NH2AM is a knife-blade fuse in the NH series, rated for motor protection up to 500V AC with a current rating of 355 A. It has a size designation of 2/E, with overall dimensions of 150 mm (5.91 in) in length, 48 mm (1.89 in) in depth, 40 mm (1.57 in) in width, and 20 mm (0.79 in) in blade thickness. The fuse has a fixing center distance of 110 mm (4.33 in) and complies with VDE 0636 / IEC 269 standards. Knife blades are designed for mounting into compatible fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 355NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |