High voltage fuses for distribution circuits, used indoors or outdoors, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 355HH7.2-292 is a 292 mm (11.50 in.) long fuse rated for 3/7.2 kV systems, with a diameter of 85 mm (3.35 in.) and a current rating of 355 A.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 355HH7.2-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |