The 350SM00AR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs up to 660 V AC. It belongs to the aR operating class and shares the physical dimensions and electrical ratings of the 350SM00AR series, with a current rating of 350 A and a typical blue or red imprint. The fuse is compliant with VDE 0636 and IEC 269 standards. The stud-mount configuration includes a microswitch holder for auxiliary signaling. The overall dimensions are consistent with the NH00 stud-mount series, with a height of 100 mm, width of 28 mm, and fixing center of 97 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 350SM00AR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |