Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCR's. They are available with knife blades in two fixing lengths, 80 mm (3.15 in.) and 110 mm (4.33 in.), and can be supplied with a flap indicator or a center indicator for visual trip indication. The center indicator includes a provision for mounting an adapter and microswitch for remote indication. These fuses comply with IEC, DIN, and VDE standards. The part 350SB2F1-1 corresponds to a 50 A, 600 V AC, Size 2 fuse with a flap indicator and knife blades, conforming to DIN 43653 dimensions. Dimensions are approximately 51 mm width, 75 mm height, 51 mm depth, and 10 mm thickness.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 350SB2F1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |