Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with threaded holes in metal end caps and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator includes provisions for mounting an adapter and microswitch for remote indication. These fuses comply with IEC, DIN, and VDE standards. The part 350SB1F0-1 corresponds to a 50A, 100V AC fuse with a flap indicator, size 1, and is rated for 600V AC. Physical dimensions are approximately 51mm width, 51mm depth, and 52mm height with a body thickness of 8mm. The fuse is designed to DIN 43653 standards.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 350SB1F0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |