Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. These fuses are available in three sizes with knife blades in two fixing lengths: 80 mm (3.15 in.) and 110 mm (4.33 in.). The part 350SB1C1-6, which contains a center indicator, is rated for 600 V AC and 1000 V AC, and complies with IEC, DIN, and VDE standards. Its dimensions are 51 mm (width) × 51 mm (depth) × 73 mm (height) with a 50 mm (length) blade and a 30 mm (height) mounting feature. The fuse body is made of ceramic with silver plating, and a microswitch adapter can be mounted for remote indication.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 350SB1C1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |