Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts in two mounting lengths, 80 mm (3.15 in) and 110 mm (4.33 in). The part 350SB1C0-1 is a variant with a center indicator, rated for 500 V AC and 660 V AC, and complies with IEC, DIN, and VDE standards. Approximate dimensions are 51 mm (width) × 51 mm (depth) × 73 mm (height) with a blade length of 110 mm, in accordance with DIN 43653. Adapters and microswitches may be mounted for remote indication, but are not compatible with flap indicator models.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 350SB1C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |