Altech Corp. Terminal Blocks 35.407

Description
PCB Terminal, Excenter, 7 Pole, 5.00mm
Request a Quote
Description
PCB Terminal, Excenter, 7 Pole, 5.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 35.407 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
35.407
Terminal Blocks 35.407
PCB Terminal, Excenter, 7 Pole, 5.00mm

PCB Terminal, Excenter, 7 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 35.407 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
35.407
Fixed Terminal Blocks 35.407
Fixed Terminal Blocks PCB Terminal, Excenter, 7 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Excenter, 7 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 35.407 35.407
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444348 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7689-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details