Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.366

Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 35.366 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
35.366
US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.366
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 35.366 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
35.366
Terminal Blocks 35.366
PCB Terminal, Front wire, 16 Pole, 9.52m

PCB Terminal, Front wire, 16 Pole, 9.52m

Buy Now
Fixed Terminal Blocks - 35.366 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
35.366
Fixed Terminal Blocks 35.366
Fixed Terminal Blocks PCB Terminal, Front wire, 16 Pole, 7.62mm

Fixed Terminal Blocks PCB Terminal, Front wire, 16 Pole, 7.62mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 35.366 35.366 35.366
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.569 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.002/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminal Blocks - 30.337 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.074 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers