Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.362

Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 35.362 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
35.362
US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.362
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 35.362 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
35.362
Terminal Blocks 35.362
PCB Terminal, Front wire, 12 Pole, 9.52m

PCB Terminal, Front wire, 12 Pole, 9.52m

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 35.362 35.362
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.058 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers