Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.314

Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 35.314 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
35.314
US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.314
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 35.314 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
35.314
Terminal Blocks 35.314
PCB Terminal, Front wire, 14 Pole, 6.35m

PCB Terminal, Front wire, 14 Pole, 6.35m

Buy Now
Fixed Terminal Blocks - 35.314 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
35.314
Fixed Terminal Blocks 35.314
Fixed Terminal Blocks PCB Terminal, Front wire, 14 Pole, 6.35mm

Fixed Terminal Blocks PCB Terminal, Front wire, 14 Pole, 6.35mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 35.314 35.314 35.314
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.315 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.203 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.154 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2864.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details