Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.31

Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 35.31 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
35.31
US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.31
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 35.310 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
35.310
Terminal Blocks 35.310
PCB Terminal, Front wire, 10 Pole, 6.35m

PCB Terminal, Front wire, 10 Pole, 6.35m

Buy Now
Barrier Terminal Blocks - 35.310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
35.310
Barrier Terminal Blocks 35.310
Barrier Terminal Blocks PCB Terminal, Front wire, 10 Pole, 6.35mm

Barrier Terminal Blocks PCB Terminal, Front wire, 10 Pole, 6.35mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 35.31 35.310 35.310
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Barrier Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Barrier Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.319 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Terminal Blocks - 29.309 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.015 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details