Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.302

Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 35.302 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
35.302
US Pin Spacing Front Wire Entry Wire-to-Board Connections 35.302
For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire to board connections in AC power applications where a high current connection (up to 30 Amps) is required and where frequent terminations occur. Popular 1/4" and 3/8" pin spacings provide replacements for outdated PC board barrier strips.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 35.302 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
35.302
Terminal Blocks 35.302
PCB Terminal, Front wire, 2 Pole, 6.35mm

PCB Terminal, Front wire, 2 Pole, 6.35mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 35.302 35.302
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.16 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 30.502 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.608 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details