Altech Corp. US Pin Spacing Top Wire Entry Wire-to-Board Connections 35.162

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 35.162 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Top Wire Entry Wire-to-Board Connections
35.162
US Pin Spacing Top Wire Entry Wire-to-Board Connections 35.162
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 35.162 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
35.162
Terminal Blocks 35.162
PCB Terminal, Top wire, 12 Pole, 5.08mm

PCB Terminal, Top wire, 12 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 35.162 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
35.162
Fixed Terminal Blocks 35.162
Fixed Terminal Blocks PCB Terminal, Top wire, 12 Pole, 5.08mm

Fixed Terminal Blocks PCB Terminal, Top wire, 12 Pole, 5.08mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 35.162 35.162 35.162
Product Name US Pin Spacing Top Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2623.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 22 AWG
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.274 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.167 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers