Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 34.906

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 34.906 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
34.906
Metric Pin Spacing Front Wire Circuit Terminal Blocks 34.906
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 34.906 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
34.906
Terminal Blocks 34.906
PCB Terminal, Front wire, 6 Pole, 5.00mm

PCB Terminal, Front wire, 6 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 34.906 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
34.906
Fixed Terminal Blocks 34.906
Fixed Terminal Blocks AK793/6PC5.0mm

Fixed Terminal Blocks AK793/6PC5.0mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 34.906 34.906 34.906
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 6 6
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.169 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.904 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.009 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers