Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 34.756

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 34.756 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
34.756
US Pin Spacing Front Wire Entry Wire-to-Board Connections 34.756
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Terminal Blocks
Product Number 34.756
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.952 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.558 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.963 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details