Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 34.704

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 34.704 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
34.704
Metric Pin Spacing Front Wire Circuit Terminal Blocks 34.704
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 34.704 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
34.704
Terminal Blocks 34.704
PCB Terminal, Double Level, 4 Pole, 10.0

PCB Terminal, Double Level, 4 Pole, 10.0

Buy Now
Terminal Blocks - Wire to Board - 1920-1319-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1920-1319-ND
Terminal Blocks - Wire to Board 1920-1319-ND
TERM BLK 2P SIDE ENTRY 10MM PCB

TERM BLK 2P SIDE ENTRY 10MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 34.704 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
34.704
Fixed Terminal Blocks 34.704
Fixed Terminal Blocks AK850/4 PCB

Fixed Terminal Blocks AK850/4 PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 34.704 34.704 1920-1319-ND 34.704
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 4 2 4
Orientation 90° 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.962 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.492 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.752/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - 30.565 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers