Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
TERM BLK 2P SIDE ENT 5.08MM PCB
PCB Terminal, Front wire, 2 Pole, 5.08mm
Fixed Terminal Blocks AKZ500/2wp PCB
Terminal Block, 2 Poles, 0.217 in. Hole Size
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 34.102 | 1920-1323-ND | 34.102 | 34.102 | 70077422 |
| Product Name | US Pin Spacing Front Wire Entry Wire-to-Board Connections | Terminal Blocks - Wire to Board | Terminal Blocks | Fixed Terminal Blocks | Terminal Block 22-14 AWG (UL, CSA)/0.5 to 1.5 mm (IEC/VDE) 2 0.118 in. |
| Mounting Options | PCB | PCB | PCB | PCB | |
| Termination Options | Screw Clamp | PCB | Through Hole | Screw Clamp; Fixed/Solder | |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC | VDE Component Mark; RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark | ||
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Fixed Terminal Blocks | Single Feed Through | ||
| # of Contacts | 2 | 2 | 2 |