The 32SM00GR is a stud-mounted semiconductor fuse with a gR operating class, designed for full-range overload and short circuit protection of devices such as diodes and SCRs. It operates up to 660V AC and is rated for 32A. The fuse features a knife blade design adapted for stud mounting and is marked with gR classification. Dimensions conform to DIN 43653, with overall length of 100 mm, blade width of 39 mm, and thickness of 20 mm. It is part of a series that includes variants with microswitch holders for both gR and aR classes, but this specific model is confirmed for gR class operation at 32A and 660V AC.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |