The 32SM00CGR is a stud mount semiconductor fuse with a gR operating class, providing full-range overload and short circuit protection for devices such as diodes and SCRs. It is rated for 660V AC and has a current rating of 32A. The fuse features a super fast blow characteristic and complies with IEC, DIN, and VDE standards. It is designed for current limiting and is typically identified by red, orange, or blue imprint. The fuse is mounted via a stud and shares the same physical dimensions and performance criteria as other gR-class stud mount fuses in the series.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |