The 32SM00CGR-L is a stud-mounted semiconductor fuse with a built-in microswitch holder, designed for short circuit and overload protection in applications involving diodes and SCRs. It operates in the gR classification, providing full-range protection with super fast blow characteristics. It is rated for 660V AC and complies with IEC, DIN, and VDE standards. The fuse has an overall length of 100 mm (3.94 in), a body depth of 20 mm (0.79 in), and a stud diameter of 39 mm (1.54 in), conforming to DIN 43653 dimensions. A microswitch is integrated to indicate fuse operation.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 32SM00CGR-L | 32SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |