The 32NH1GR-6 is an NH series knife-blade fuse rated for 660V AC and 32A, designed for semiconductor protection with gR operating class. It features knife blades at both ends for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards. The fuse has dimensions of 135 mm length, 29 mm width, 42 mm depth, and a 110 mm center-to-center blade spacing, consistent with NH1/C size. It is part of a family of fuses supporting operating classes aR and gR up to 660V AC.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 32NH1GR-6 | 32NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |