The 32NH1GL is a knife-blade fuse rated for 32 A at 500 V AC, designed for line protection in power distribution applications. It belongs to the NH1 size class, with overall dimensions of 135 mm in length, 29 mm in blade width, and 15 mm in blade thickness, and a fixing center at 110 mm. It complies with VDE 0636 and IEC 269 standards and features gL/gG operating class for slow-acting overload and short-circuit protection. The fuse mounts into compatible fuse bases with knife-blade contacts.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |