The 32NH1AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 32 A, part of the NH series designed for mounting in fuse bases. It features a 1/C dimension with an overall length of 135 mm, body length of 65 mm, body depth of 42 mm, blade width of 29 mm, and a fixing center distance of 110 mm, conforming to DIN 43620. The fuse operates under the aM class, providing slow overload and fast short-circuit protection, and complies with VDE 0636 / IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |