The 32NH0GL is a knife-blade fuse rated for 32 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades on both ends for mounting into fuse bases and is classified as gL/gG, indicating slow-acting overload protection with fast short-circuit interruption. The fuse measures 125 mm in overall length, 29 mm in blade width, and 15 mm in blade thickness, with a fixing center distance of 110 mm. It conforms to VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |