The 32NH0AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 32A, featuring a size 0/B body dimension of 125 mm length, 29 mm width, and 15 mm blade thickness. It complies with VDE 0636 and IEC 269 standards and is designed for slow overload protection with fast-acting short circuit performance. The fuse has knife blades at both ends for mounting into compatible fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |