The 32NH00GR-6 is an NH-series knife-blade fuse rated for semiconductor protection up to 660V AC with a current rating of 32A, operating under class gR. It features knife blades at both ends for mounting into fuse bases and has dimensions of 79mm overall length, 42.5mm body depth, 28mm body width, and 15mm blade thickness, with a fixing center at 110mm. It complies with VDE 0636 and IEC 269 standards and is marked with a red, orange, or blue imprint typical of gR-class fuses.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 32A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 32NH00GR-6 | 32NH00GR-6 | 32NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE | ||
| Features | Fast Acting |