The 32NH00GL is an NH series knife-blade fuse rated for 32 A at 500 V AC, with operating class gL/gG for line protection in distribution circuits or resistive loads. It features knife blades at both ends for mounting into fuse bases and has dimensions of 125 mm length, 29 mm blade width, and 15 mm blade thickness, consistent with the NH0/B size classification. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 32A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 32NH00GL | 32NH00GL | 32NH00GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |