The 32NH00AM-6 is an NH series knife-blade fuse rated for motor protection up to 660V AC with a current rating of 32 A. It features knife blades at both ends for mounting into fuse bases, and is designated with an aM operating class for slow overload and fast short-circuit protection. The fuse has a body length of 125 mm, body width of 29 mm, and overall dimensions consistent with the NH0/B size classification. It includes green imprint marking and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 32A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 32NH00AM-6 | 32NH00AM-6 | 32NH00AM-6 |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |