Bolt tab cylinder fuses are typically used for protecting semiconductors like diodes, SCR’s, etc. They are current limiting, super fast blow fuses in the gR operating class.
They are available in two diameters with multiple fixing centers. The fuses have a porcelain body, metal caps at both ends, and bolt tabs.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32C22x58SC-8B |
| Product Name | Cylinder with Bolt Tabs for Semiconductor Protection |
| Fuse Type | Blade |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature) |