Cylinder fuses for industrial protection of motors and drives, with a 22 mm diameter and 58 mm length, rated for 32 A at 690 V AC and classified as slow blow (Gl/gL/gG). The fuse has a porcelain body with metal end caps, weighs 51 g, and offers a breaking capacity of 100 kA. It complies with IEC 60269-1 and IEC 602-2 standards and conforms to NFC 60200, NFC 63210, and NFC 63211 dimensions. The fuse body is marked with a black imprint and is available with or without a striker pin.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |