The 32C22x58AM is a fast-acting cylinder fuse with a current rating of 32 A, designed for motor protection and short-circuit interruption. It features a ceramic body with metal end caps, measures 22 mm in diameter and 58 mm in length, and has a breaking capacity of 80 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets dimensions specified by NFC 60200, NFC 63210, and NFC 63211. It weighs 51 g and is marked with a green imprint. The fuse operates at voltages up to 690 V AC and is available with a striker pin option, designated by the suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |