The 32C14x51GI is a slow-blow cylinder fuse rated for 32 A at 400 V AC, with a breaking capacity of 100 kA. It features a porcelain body and metal caps at both ends, measuring 14 mm in diameter and 51 mm in length. It complies with IEC 60269-1 and IEC 602-2 standards and conforms to NFC 60200, NFC 63210, and NFC 63211 dimensions. The fuse has a weight of 19 g and operates under the Gl/gL/gG classification for line protection.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |