Fast-acting cylinder fuses for motor protection, rated for 32 A at 690 V AC, with a C14 x 51 dimensions of 14 mm diameter and 51 mm length, porcelain body, metal end caps, and a breaking capacity of 80 kA. Weight is 19 g each. Certified to IEC 60269-1 and IEC 602-2, with dimensions compliant to NFC 61200, NFC 63210, and NFC 63211 standards. Marked with green imprint for aM class. Available with striker pin suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |