Slow blow cylinder fuses of the C10 x 38 size, rated for currents up to 32 A and voltages up to 500 V AC, are designed for line protection with operating class GI/gL/gG. The fuse has a porcelain body, metal end caps, and a weight of 7.5 g. It meets IEC 60269-1 and IEC 602-2 standards, and dimensions comply with NFC 60200, NFC 63210, and NFC 63211. The breaking capacity is 100 kA. A green imprint identifies it as an aM-type fuse, but this variant is designated GI for slow blow line protection. The fuse body measures 10.3 mm in diameter and 38 mm in length.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 32C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |