Fast-acting cylinder fuses for motor protection, rated for 32 A at 500 V AC, feature a C10 x 38 size with porcelain body, metal end caps, and a breaking capacity of 100 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards, meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements, and weighs 7.5 g. Contact material is CuZn28 with galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CARTRIDGE 32A 400VAC 5AG
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 32C10X38AM | 32C10X38AM | 32C10X38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |