Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.406

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 32.406 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
32.406
US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.406
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.406 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.406
Terminal Blocks 32.406
PCB Terminal, Front wire, 6 Pole, 5.08mm

PCB Terminal, Front wire, 6 Pole, 5.08mm

Buy Now
Terminal Block; 28 to 14 AWG; 6; Front;15 A; 300 V; 0.138 in.; 0.276 in. - 70078459 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 28 to 14 AWG; 6; Front;15 A; 300 V; 0.138 in.; 0.276 in.
70078459
Terminal Block; 28 to 14 AWG; 6; Front;15 A; 300 V; 0.138 in.; 0.276 in. 70078459
28-14 AWG , 0.276 in. Stripping Length, Polyamide 6.6 Body , Front Wire Entry Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. AKZ250. 5.08 mm (0.200") pin spacing, 10 A, 300 V, 26-14 AWG†. 10 mm (0.39") high. 0.5 × 0.9 mm (0.019 × 0.035") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

28-14 AWG , 0.276 in. Stripping Length, Polyamide 6.6 Body , Front Wire Entry
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
AKZ250. 5.08 mm (0.200") pin spacing, 10 A, 300 V, 26-14 AWG†. 10 mm (0.39") high. 0.5 × 0.9 mm (0.019 × 0.035") rectangular pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site
Fixed Terminal Blocks - 32.406 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.406
Fixed Terminal Blocks 32.406
Fixed Terminal Blocks AKZ250/6 PC 5.08mm

Fixed Terminal Blocks AKZ250/6 PC 5.08mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.406 32.406 70078459 32.406
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Terminal Block; 28 to 14 AWG; 6; Front;15 A; 300 V; 0.138 in.; 0.276 in. Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Fixed Terminal Blocks - 30.205/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.722 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.259 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers