Altech Corp. US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections 32.301

Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing, 5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet
Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing, 5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 32.301 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections
32.301
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections 32.301
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing, 5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray

Features:

  • Interlocking Sectional Design
  • Stainless Steel Spring
  • Front to Rear Pin Spacing, 5mm (.197 in.)
  • Multipole Assemblies Supplied with End Plate Installed.
  • Housing Material: Polyamide 6.6
  • Standard Color: Light Gray
Buy Now Datasheet
Fixed Terminal Blocks - 32.301 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.301
Fixed Terminal Blocks 32.301
Fixed Terminal Blocks AK3001FD/1 PC5.0mm

Fixed Terminal Blocks AK3001FD/1 PC5.0mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 32.301 32.301
Product Name US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Tubular Screw Clamp Plug - 30.331 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Terminal Blocks - 30.552 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.715 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers