Altech Corp. Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 32.205

Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet
Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 32.205 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks
32.205
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 32.205
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray

Features:

  • Interlocking Sectional Design
  • Stainless Steel Spring
  • Front to Rear Pin Spacing,5mm (.197 in.)
  • Multipole Assemblies Supplied with End Plate Installed.
  • Housing Material: Polyamide 6.6
  • Standard Color: Light Gray
Buy Now Datasheet
Fixed Terminal Blocks - 32.205 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.205
Fixed Terminal Blocks 32.205
Fixed Terminal Blocks AK3001KD/5 PC5.0mm

Fixed Terminal Blocks AK3001KD/5 PC5.0mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 32.205 32.205
Product Name Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 5 5
Orientation 45 Degree Entry 45 Degree Entry; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.165 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - 30.099/S - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.21 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers